EN
  • EN
  • DE

PDV-P9203

Part No PDV-P9203
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description CDS PHOTORES 10K-30KOHM 4.20MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - CdS Cells
Mfr Advanced Photonix, Inc.
Package Bulk
Product Status Active
Wavelength 520nm
Voltage - Max 150Vpk
Rise Time (Typ) 70 ms
Fall Time (Typ) 15 ms
Cell Resistance (Min) @ Dark 5 MOhms @ 10 s
Cell Resistance @ Illuminance 10 ~ 30kOhms @ 10 lux
Temperature Range - Operating -30°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case Radial
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 848847-PDV-P9203
Ultra Librarian 3D Model Ultra Librarian PDV-P9203 CAD Model

Description

The 848847-PDV-P9203 is a photo detector CdS cell designed for optical sensing applications.

  • Maximum Voltage: 150Vpk
  • Wavelength: 520nm
  • Mounting Type: Through-Hole
  • Rise Time: 70 ms (typical)
  • Fall Time: 15 ms (typical)
  • Operating Temperature: -30°C to 75°C
  • Resistance: 10-30kOhms @ 10 lux
  • Manufacturer: Advanced Photonix, Inc.
  • Status: Active
  • Package: Bulk (500 pcs)

You May Also Be Interested in

Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess