EN
  • EN
  • DE

PDV-P9001

Part No PDV-P9001
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photo Detectors - CdS Cells
Description PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - CdS Cells
Mfr Advanced Photonix
Package Bulk
Wavelength 520nm
Voltage - Max 150Vpk
Rise Time (Typ) 60 ms
Fall Time (Typ) 25 ms
Cell Resistance (Min) @ Dark 300 kOhms @ 10 s
Cell Resistance @ Illuminance 4 ~ 11kOhms @ 10 lux
Temperature Range - Operating -25°C ~ 75°C (TA)
Mounting Type Through Hole
Package / Case Radial
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names PT-PDV-P9001,PDVP9001
Standard Package 500
Win Source Part Number 1231876-PDV-P9001
Ultra Librarian 3D Model Ultra Librarian PDV-P9001 CAD Model

Description

The Advanced Photonix 1231876-PDV-P9001 is a CdS Cells Photo Detector designed for use in optical sensors and transducers.

  • Manufacturer: Advanced Photonix
  • Maximum Voltage: 150Vpk
  • Wavelength: 520nm
  • Rise Time: 60 ms
  • Fall Time: 25 ms
  • Mounting Type: through-hole
  • Package/Case: radial
  • Cell Resistance @ Illuminance: 4 ~ 11kOhms @ 10 lux
  • Cell Resistance (min) @ Dark: 300 kOhms @ 10 s
  • Operating Temperature Range: -25°C ~ 75°C (TA)
  • ECCN: EAR99
  • RoHS: non-compliant
  • Package: bulk
  • Standard Package: 500
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.49.9500
  • Other Names: PT-PDV-P9001 and PDVP9001

You May Also Be Interested in

Luna Optoelectronics
PHOTOCELL / Photocells 2-Pin TO-8
Lowest to $5.0796
Advanced Photonix, Inc.
CDS PHOTORES 10K-100KOHM 4.20MM
Lowest to $1.1661
Advanced Photonix, Inc.
PHOTOCELL 4K-11K OHM 4.20MM / CdS Cells 520nm 4 ~ 11kOhms @ 10 lux
Need more? Email Us
Advanced Photonix, Inc.
CDS PHOTORES 10K-30KOHM 4.20MM
Need more? Email Us
Advanced Photonix, Inc.
PHOTOCELL 9K-20K OHM 4.20MM / CdS Cells 520nm 9 ~ 20kOhms @ 10 lux
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess