EN
  • EN
  • DE

AP02N40H-HF

Part No AP02N40H-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145128-AP02N40H-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP02N40H-HF CAD Model

Description

The AP02N40H-HF is a 400V, 2A N-Channel MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high efficiency power switching applications.

Applications:

  • Power supplies
  • DC-DC converters
  • Motor control
  • LED lighting
  • Battery chargers

Features:

  • 400V Drain-Source Voltage (VDS): Suitable for high voltage applications.
  • 2A Continuous Drain Current (ID): Provides sufficient current handling capability for moderate power applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Lead-Free and Halogen-Free: Complies with environmental regulations.

Benefits:

  • High efficiency: Low RDS(on) minimizes conduction losses, improving power conversion efficiency.
  • Reliable performance: Robust design ensures stable operation in demanding environments.
  • Reduced heat dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Compact design: Allows for smaller and more efficient power supply designs.
  • Environmentally friendly: Lead-free and halogen-free construction minimizes environmental impact.

Additional Details:

The AP02N40H-HF is typically available in a TO-251 or TO-252 package. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The total gate charge (Qg) is relatively low, contributing to fast switching speeds. It also features a body diode with a fast reverse recovery time. It is important to consult the datasheet for detailed specifications, including thermal resistance and safe operating area, to ensure proper design and thermal management.

This MOSFET offers a balance of voltage, current, and low on-resistance, making it a suitable choice for a variety of power switching applications where efficiency and reliability are important.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess