Product Overview
The AP02N60H is a high-efficiency N-channel MOSFET designed for global electronic markets, providing excellent performance in power management applications. The AP02N60H is manufactured with advanced planar stripe technology, offering superior switching speed and breakdown voltage.
Features and Benefits
- High Voltage Capability: Supports up to 600V, ideal for high-power applications.
- Low On-Resistance: Ensures minimal power loss for enhanced efficiency.
- High-Speed Switching: Reduces switching loss, making it perfect for fast-operating circuits.
- Robust Design: Increased reliability under various operating conditions.
Applications
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Electric Vehicle Inverters
- HVAC Equipment
- Telecommunication Power Systems
Additional Details: Temperature range of -55°C to 150°C and packaged in a TO-220 format for easy integration.