EN
  • EN
  • DE

AP15P10GS

Part No AP15P10GS
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145408-AP15P10GS
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP15P10GS CAD Model

Description

The AP15P10GS is a P-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). APEC specializes in power management integrated circuits and MOSFETs. This MOSFET is designed for various power switching and amplification applications, offering efficient performance and reliability.

Applications

  • DC-DC Converters: Used in power supplies and voltage regulators to efficiently convert DC voltage levels.
  • Load Switching: Employed for controlling power to various loads in electronic systems, such as motors, LEDs, and other devices.
  • Power Management: Utilized in battery management systems and power distribution circuits to optimize power consumption.
  • Motor Control: Integrated into motor driver circuits for controlling the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers and lighting control systems for efficient power delivery.

Features

  • P-Channel MOSFET: Allows for easy driving and control in various circuit configurations.
  • Enhancement Mode: Requires a voltage applied to the gate to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP15P10GS MOSFET is characterized by its voltage and current ratings, RDS(on) value, and gate charge. These parameters determine its suitability for specific applications. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The device is designed to meet industry standards for quality and reliability, making it a dependable choice for power management applications. The specific package type is typically a standard surface mount package like a SOP or similar, facilitating automated assembly processes.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess