EN
  • EN
  • DE

AP18N20GH-HF

Part No AP18N20GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145445-AP18N20GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP18N20GH-HF CAD Model

Description

The AP18N20GH-HF from Advanced Power Electronics Corp. is a high-performance N-channel power MOSFET designed for efficient power switching applications. It features a high breakdown voltage and low on-resistance, making it suitable for various power management and motor control circuits.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor control
  • Inverters

Features:

  • High breakdown voltage: VDS = 200V
  • Low on-resistance: RDS(on) = 0.065Ω (typical)
  • Fast switching speed: Minimizes switching losses
  • Avalanche energy rated: Robust against transient voltage spikes
  • Lead-free and RoHS compliant: Environmentally friendly
  • Halogen-free

Benefits:

  • Improved efficiency in power conversion applications due to low on-resistance and fast switching speed.
  • Reduced power dissipation, leading to lower operating temperatures and improved reliability.
  • Simplified thermal management.
  • Enhanced system robustness due to avalanche energy capability.
  • Environmentally friendly due to lead-free and RoHS compliance and Halogen-free construction.

The AP18N20GH-HF power MOSFET is optimized for efficiency and reliability. Its high breakdown voltage ensures safe operation in high-voltage circuits. The low on-resistance minimizes conduction losses, resulting in higher efficiency and lower heat generation. The fast switching speed reduces switching losses, further contributing to overall efficiency. The avalanche energy rating guarantees the MOSFET's ability to withstand transient voltage spikes, enhancing system robustness. This feature is particularly important in applications where inductive loads are present. The lead-free and RoHS compliant construction ensures that the device meets environmental regulations. Further, this specific part is Halogen-Free. It is used extensively in switch-mode power supplies, DC-DC converters, motor control circuits, and inverters. The TO-220 package facilitates easy mounting and heatsinking. The AP18N20GH-HF is designed for applications requiring high efficiency, reliability, and environmental compliance.

Technical Specifications:

  • Drain-Source Voltage (VDS): 200V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 18A
  • Pulsed Drain Current (IDM): 72A
  • On-Resistance (RDS(on)): 0.065Ω (typical)
  • Total Gate Charge (Qg): 16 nC (typical)
  • Operating Temperature: -55°C to +175°C
  • Package: TO-220

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4093 $51.1625
300+ $0.3358 $100.7400
465+ $0.3253 $151.2645
640+ $0.3148 $201.4720
825+ $0.3043 $251.0475
1,100+ $0.2729 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess