EN
  • EN
  • DE

AP2306AGN-HF-3TR

Part No AP2306AGN-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet Transistor, N Channel, 5 A, 30 V, 0.035 Ohm, 4.5 V, 300 Mv Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Continuous Drain Current (ID) 5 A
Drain to Source Breakdown Voltage 30 V
Drain to Source Resistance 35 mΩ
Drain to Source Voltage (Vdss) 30 V
Gate to Source Voltage (Vgs) 8 V
Height 1.4 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.38 W
Min Operating Temperature -55 °C
Number of Channels 1
Number of Pins 3
Power Dissipation 1.38 W
REACH SVHC Unknown
RoHS Compliant
Turn-Off Delay Time 20 ns
Turn-On Delay Time 5 ns
Win Source Part Number 967098-AP2306AGN-HF-3TR
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP2306AGN-HF-3TR CAD Model

Description

The AP2306AGN-HF-3TR is a low-popularity electronic component manufactured by Advanced Power Electronics Corp.

  • Win Source Part Number: 967098-AP2306AGN-HF-3TR
  • Mounting Type: SMD (SMT)
  • Type: MOSFET Transistor
  • Voltage - Drain to Source (Vdss): 30 V
  • Power Dissipation: 1.38 W
  • Height: 1.4 mm
  • Channels: 1
  • Number of Pins: 3
  • Category: Transistors - FETs, MOSFETs - RF
  • Package / Case: SOT-23
  • Operating Temperature - Max: 150 °C
  • RoHS: Yes

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess