EN
  • EN
  • DE

AP2306CGN

Part No AP2306CGN
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817310-AP2306CGN
Ultra Librarian 3D Model Ultra Librarian AP2306CGN CAD Model

Description

The AP2306CGN is an N-channel enhancement mode MOSFET produced by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for efficient power switching applications, exhibiting low on-resistance to minimize conduction losses. It is well-suited for applications such as DC-DC converters, load switching, and power management in portable devices.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels.
  • Load Switching: Employed as a load switch to control power distribution to different circuits.
  • Power Management Circuits: Found in power management systems for efficient power control.
  • Backlighting: Used in backlighting applications for LCD displays.
  • Battery Management Systems: Integrated in battery management systems for efficient charging and discharging.

Features

  • N-Channel MOSFET: An N-channel configuration allows for ease of use in low-side switching applications.
  • Low On-Resistance: Reduced RDS(on) minimizes conduction losses, improving efficiency.
  • High Drain Current: Supports a significant drain current for various power applications.
  • Fast Switching Speed: Provides fast switching speed for efficient operation.
  • Logic Level Gate Drive: Designed for logic level gate drive, simplifying the driving circuitry.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, providing high efficiency.
  • Simple Drive Circuitry: Logic level gate drive simplifies the design of the gate drive circuit.
  • Reliable Performance: Ensures stable and reliable operation in demanding conditions.
  • Environmentally Sound: RoHS compliance makes the device environmentally responsible.
  • Small Footprint: Typically available in a small package to reduce board space.

Additional Details

The AP2306CGN operates within specified voltage and temperature ranges. It is commonly found in surface-mount packages. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and gate threshold voltage (VGS(th)). Thermal management is essential for proper operation and to avoid exceeding the maximum junction temperature. The AP2306CGN is a reliable and efficient N-channel MOSFET suitable for various power switching and control applications.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess