EN
  • EN
  • DE
  • IT

AP2310GG

Part No AP2310GG
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817314-AP2310GG
Ultra Librarian 3D Model Ultra Librarian AP2310GG CAD Model

Description

The AP2310GG is a P-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It is designed for power management applications where high efficiency and low on-resistance are crucial. This MOSFET is commonly used in load switching, power conversion, and battery management systems.

Applications:

  • Load Switching: Used to control power to various loads in electronic devices.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Battery Protection: Can be used in battery protection circuits to prevent over-charge or over-discharge.
  • DC-DC Conversion: Suitable for use in DC-DC converters to regulate voltage levels.
  • Solid State Relays: Used in solid state relays for switching applications.

Features:

  • P-Channel MOSFET: Provides a P-channel configuration for flexible circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving reliability.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The AP2310GG is typically available in a surface-mount package, allowing for efficient PCB assembly and space utilization. It is characterized by low gate charge and fast switching speed, making it suitable for high-frequency switching applications. Detailed specifications, including drain-source voltage, gate-source voltage, and maximum current ratings, are available in the manufacturer's datasheet.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess