EN
  • EN
  • DE

AP2315GEN-HF-3TR

Part No AP2315GEN-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969517-AP2315GEN-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP2315GEN-HF-3TR CAD Model

Description

The AP2315GEN-HF-3TR is an N-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for efficient power switching in a variety of applications, with a focus on low on-resistance and fast switching performance.

Applications:

  • Load Switching: Efficiently switches power to loads in various electronic systems.
  • DC-DC Conversion: Used as a switching element in DC-DC converters.
  • Power Management: Optimizes power usage in portable devices and other battery-powered applications.
  • Motor Control: Drives low-power motors with improved efficiency.
  • Backlighting: Used in LED backlighting systems for displays.

Features:

  • N-channel MOSFET: Provides high current carrying capability.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • Logic Level Gate Drive: Allows for direct control from logic circuits.
  • Halogen-Free: Meets environmental regulations, reducing hazardous substances.

Benefits:

  • High Efficiency: Reduced power dissipation leads to cooler operation and longer battery life.
  • Simplified Drive Circuitry: Logic-level gate drive reduces component count and simplifies circuit design.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Improved System Reliability: Efficient switching reduces stress on other components.
  • Lower Heat Generation: Minimizes the need for heat sinking in many applications.

The AP2315GEN-HF-3TR is a versatile MOSFET suitable for a wide array of power switching applications. It balances low on-resistance with fast switching speed, making it suitable for modern, efficient electronic designs. The -3TR suffix typically indicates tape and reel packaging for automated assembly. Important parameters include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)) at various gate voltages, and total gate charge (Qg). Consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions for your specific application.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess