EN
  • EN
  • DE

AP2330GN

Part No AP2330GN
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817317-AP2330GN
Ultra Librarian 3D Model Ultra Librarian AP2330GN CAD Model

Description

The AP2330GN is a current-limited power switch manufactured by Advanced Power Electronics Corp. It provides robust protection for electronic devices against overcurrent and short-circuit conditions. This device is commonly used in applications such as USB power distribution, hot-swap insertion, and general power management.

Applications

  • USB Power Distribution: Protects USB ports in computers, hubs, and chargers from overcurrent events.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in systems requiring hot-swappable components.
  • Power Management: Used in power distribution circuits to protect individual loads from faults.
  • Consumer Electronics: Integrated into portable devices, adapters, and chargers to provide overcurrent and short-circuit protection.
  • Industrial Control Systems: Protects sensitive components in industrial equipment and automation systems.

Features

  • Adjustable Current Limit: Allows the user to set the maximum current that the switch will allow, accommodating different load requirements.
  • Overcurrent Protection: Protects the load and power source from excessive current draw.
  • Short-Circuit Protection: Quickly shuts off the switch in the event of a short circuit, preventing damage to the system.
  • Thermal Shutdown: Protects the device from overheating by shutting it down if the temperature exceeds a safe level.
  • Reverse Blocking: Prevents current from flowing back into the power source when the switch is off.
  • Enable Input: Provides an external control signal to turn the switch on and off.
  • Fault Indication: Outputs a signal to indicate when an overcurrent or short-circuit condition has occurred.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when the switch is on.

Benefits

  • Robust System Protection: Safeguards electronic devices from damage caused by overcurrent and short circuits.
  • Adjustable Current Limit: Offers flexibility for different load requirements and application scenarios.
  • Improved Reliability: Prevents component failures and extends the lifespan of electronic devices.
  • Simplified Design: Reduces the need for external protection components, simplifying circuit design.
  • Compact Size: Saves valuable board space in space-constrained applications.

Additional Details

The AP2330GN is typically available in a small SOT-25 package. The operating voltage range is usually between 2.7V and 5.5V. The device is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess