EN
  • EN
  • DE

AP30T10GH

Part No AP30T10GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817330-AP30T10GH
Ultra Librarian 3D Model Ultra Librarian AP30T10GH CAD Model

Description

The AP30T10GH is a 100V N-Channel MOSFET manufactured by Advanced Power Electronics Corp. It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and buck-boost converters, for efficient power conversion.
  • Motor Control: Employed in motor control circuits for driving and controlling the speed of DC motors.
  • Power Inverters: Integrated into power inverters to convert DC power to AC power for applications like solar power systems and uninterruptible power supplies (UPS).
  • Load Switching: Used as a load switch in power distribution systems to control the flow of power to different loads.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to improve the efficiency of power supplies.

Features

  • 100V Drain-Source Voltage: Suitable for applications with voltage requirements up to 100V.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients and inductive loads.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and logic circuits.
  • Lead-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency in power conversion applications.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Robustness: High avalanche energy provides protection against voltage transients and inductive loads.
  • Simplified Design: Logic level gate drive simplifies the design and reduces the number of external components.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.

Additional Details

The AP30T10GH is typically available in a TO-252 package. The operating temperature range is usually between -55°C to +175°C. It is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2410 $50.6100
510+ $0.1978 $100.8780
785+ $0.1916 $150.4060
1,080+ $0.1854 $200.2320
1,400+ $0.1792 $250.8800
1,870+ $0.1607 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess