EN
  • EN
  • DE

AP40T03GP-HF

Part No AP40T03GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145732-AP40T03GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP40T03GP-HF CAD Model

Description

The AP40T03GP-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power switching and management applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used as a synchronous rectifier to improve efficiency.
  • Load Switching: Suitable for controlling power to various circuits or devices.
  • Power Management in Portable Devices: Ideal for battery-powered applications needing efficient power usage.
  • Motor Control: Can be used in low-voltage motor control circuits.
  • LED Lighting: Used for driving and controlling LEDs.

Features:

  • N-Channel Enhancement Mode: Simplifies drive circuitry in many applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces drive requirements and switching losses.
  • Avalanche Rated: Provides added robustness against voltage transients.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Simplified Circuit Design: N-channel configuration simplifies drive circuits.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing reliability.
  • Reliable Operation: Avalanche rating ensures robustness under transient conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Technical Specifications:

While precise specifications may vary depending on the specific datasheet revision, typical parameters include:

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 25A (depending on thermal conditions)
  • On-Resistance (RDS(on)): 0.011 Ohms at VGS = 10V
  • Total Gate Charge (Qg): Typically around 15nC
  • Operating Temperature Range: -55°C to +175°C

The AP40T03GP-HF is typically available in a TO-252 package. It provides a cost-effective and efficient solution for power management and switching applications.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
875+ $0.1987 $173.8625
1,200+ $0.1929 $231.4800
1,555+ $0.1860 $289.2300
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,900 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess