EN
  • EN
  • DE

AP4439GM-HF

Part No AP4439GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, RoHS Compliant & Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145826-AP4439GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4439GM-HF CAD Model

Description

The AP4439GM-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for a variety of power management applications where efficient power conversion is crucial. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for use in demanding environments.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits

Features

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall performance.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • RoHS Compliant: Ensures environmental compliance.
  • Halogen-Free: Meets stringent environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, enhancing reliability and extending product life.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Environmentally Friendly: RoHS and Halogen-Free compliance ensures minimal environmental impact.
  • Enhanced System Performance: Fast switching speed contributes to better transient response and overall system performance.

Specifications

The AP4439GM-HF typically features a drain-source voltage (VDS) rating suitable for common power supply voltages, and a continuous drain current (ID) rating that accommodates moderate to high current applications. The on-resistance (RDS(on)) is a key parameter, usually specified at a given gate-source voltage (VGS). Gate threshold voltage (VGS(th)) is another important characteristic, indicating the voltage required to turn the MOSFET on. Package type is SOP-8. Detailed electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess