EN
  • EN
  • DE

AP6679S

Part No AP6679S
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145929-AP6679S
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP6679S CAD Model

Description

The AP6679S is a high-efficiency, synchronous buck converter from Advanced Power Electronics Corp. (APEC). This device is designed to provide a stable and regulated voltage output from a higher voltage input, making it suitable for a wide array of power management applications. It incorporates advanced features to optimize performance and efficiency, ensuring reliable operation in demanding environments.

Applications:

      
  • Point-of-Load (POL) Converters: Used in various electronic devices requiring localized voltage regulation.
  •   
  • Consumer Electronics: Power management in devices like smartphones, tablets, and laptops.
  •   
  • Industrial Equipment: Powering sensors, controllers, and other components in industrial settings.
  •   
  • Networking Equipment: Supplying power to routers, switches, and modems.
  •   
  • LED Lighting: Providing efficient and stable power to LED drivers.

Features:

      
  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  •   
  • Wide Input Voltage Range: Operates over a broad input voltage range, providing flexibility in various applications.
  •   
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  •   
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  •   
  • Overvoltage Protection (OVP): Prevents damage from excessive voltage levels.
  •   
  • Thermal Shutdown Protection: Shuts down the device in case of overheating to prevent damage.
  •   
  • Enable/Disable Control: Allows for easy power sequencing and control.
  •     
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

      
  • Improved Efficiency: High efficiency reduces power consumption and heat generation.
  •   
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  •   
  • Flexibility: Adjustable output voltage and wide input voltage range provide design flexibility.
  •   
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components.
  •   
  • Reduced System Cost: High efficiency and integration help lower overall system cost.

Additional Details:

The AP6679S typically includes internal MOSFETs optimized for synchronous rectification, reducing the need for external components and minimizing switching losses. The device's control scheme often incorporates features such as pulse-width modulation (PWM) to regulate the output voltage precisely. Detailed specifications include the input voltage range (e.g., 4.5V to 28V), output voltage range (e.g., 0.8V to Vin), switching frequency (e.g., 500kHz), and maximum output current (e.g., 3A). The package type is frequently a small outline integrated circuit (SOIC) or quad flat no-leads (QFN) package.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Texas Instruments
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess