EN
  • EN
  • DE

AP6950GYT-HF

Part No AP6950GYT-HF
Manufacturer Advanced Power Electronics Corp.
Description Simple Drive Requirement, Easy for Synchronous Buck Converter Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DFN-83.3x
Manufacturer Advanced Power Electronics Corp.
Manufacturer Homepage www.a-power.com.tw
Win Source Part Number 729576-AP6950GYT-HF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6950GYT-HF CAD Model

Description

The AP6950GYT-HF is a P-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in portable devices, power supplies, and other applications where power efficiency is critical.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • Power supplies

Features

  • Low on-resistance (RDS(on)) for efficient power switching
  • Low gate charge (Qg) for fast switching speeds
  • P-Channel Enhancement Mode
  • Halogen-Free
  • Surface Mount Package

Benefits

  • Reduced power loss and improved efficiency
  • Faster switching speeds for improved performance
  • Simplified circuit design with P-channel configuration
  • Environmentally friendly due to halogen-free construction
  • Compact size for space-constrained applications

Additional Details

The AP6950GYT-HF MOSFET features a low on-resistance, which minimizes power loss during switching, resulting in improved overall efficiency. Its low gate charge allows for fast switching speeds, further enhancing performance. The P-channel configuration simplifies circuit design in many applications. The MOSFET is available in a small surface-mount package, making it suitable for portable devices and other space-constrained applications. Detailed specifications, including voltage ratings, current ratings, and thermal characteristics, are available in the APEC datasheet. Proper gate driving techniques are essential to ensure optimal performance and prevent damage to the MOSFET. The 'HF' suffix indicates that the component is halogen-free. The AP6950GYT-HF is a reliable and efficient solution for power management applications requiring high performance and low power consumption. The device’s thermal resistance and power dissipation capabilities should be carefully considered during PCB layout and design to ensure proper heat dissipation.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess