EN
  • EN
  • DE

AP72T03GH-HF

Part No AP72T03GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145951-AP72T03GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP72T03GH-HF CAD Model

Description

The AP72T03GH-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high-efficiency power switching applications. This device features low on-resistance and fast switching speeds, making it suitable for DC-DC converters, motor control, and other power management applications. The HF designation denotes that the component is Halogen Free.

Applications:

  • DC-DC Converters: Used in various voltage regulation circuits.
  • Synchronous Rectification: Implemented in synchronous buck converters to improve efficiency.
  • Power Management: Integrated into power management systems for efficient switching.
  • Motor Control: Used in motor control circuits for driving and controlling motors.
  • Load Switching: Provides efficient and reliable load switching capabilities.

Features:

  • N-Channel MOSFET: Offers efficient switching performance in a variety of applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, improving efficiency.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Gate-Source Voltage Protection: Protects the gate from overvoltage conditions.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Easy integration into PCB designs.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching reduce power losses.
  • Enhanced Reliability: Robust design and protection features ensure dependable operation.
  • Simplified Design: Easy to integrate into various power management circuits.
  • Environmental Compliance: Meets lead-free and halogen-free standards.
  • Reduced System Cost: High performance and efficiency contribute to lower overall system costs.

Additional Details:

The AP72T03GH-HF typically comes in a surface-mount package, such as a TO-252 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) at specified gate voltages. This MOSFET is commonly used in power supplies, adaptors, and various industrial applications requiring efficient and reliable switching.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess