EN
  • EN
  • DE

AP73T03AGH-HF

Part No AP73T03AGH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145969-AP73T03AGH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP73T03AGH-HF CAD Model

Description

The AP73T03AGH-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for power management applications requiring high efficiency and low on-resistance. The -HF suffix indicates that the part is Halogen-Free. It is commonly used in battery protection circuits, load switching, and DC-DC converters.

Applications:

  • Battery Protection Circuits: Used in lithium-ion battery protection circuits to prevent overcharge, over-discharge, and overcurrent conditions.
  • Load Switching: Ideal for controlling power to various loads in portable devices and other electronic systems.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation.
  • Power Management in Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power distribution.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • P-Channel Enhancement Mode: Simplifies driving circuitry and reduces component count.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Enables faster switching and reduces gate drive requirements.
  • Halogen-Free: Compliant with environmental regulations, ensuring the part is free of hazardous halogen substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.
  • Environmentally Friendly: Halogen-free construction complies with environmental standards.

Additional Details:

The AP73T03AGH-HF typically comes in a surface-mount package, such as a SOP-8. It is designed to operate within specific voltage and current ranges. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device's thermal resistance is critical for heat management.

For detailed technical specifications, including RDS(on) values at various gate-source voltages, switching times, and thermal characteristics, refer to the official datasheet provided by Advanced Power Electronics Corp. This MOSFET offers a compelling solution for applications requiring efficient, reliable, and environmentally friendly power management.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess