EN
  • EN
  • DE
  • IT

AP9120GJ-HF-3TB

Part No AP9120GJ-HF-3TB
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045494-AP9120GJ-HF-3TB
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP9120GJ-HF-3TB CAD Model

Description

The AP9120GJ-HF-3TB is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for power management applications, particularly in portable devices and load switching. Its key features include low on-resistance and fast switching speed, which contribute to efficient power conversion and reduced power losses.

Applications:

  • Load Switching: Used as a switch to control power to different circuits in a system.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.
  • Battery Management Systems (BMS): Used for controlling charge and discharge of batteries.
  • DC-DC Converters: Employed in voltage regulation circuits.

Features:

  • P-Channel MOSFET: Designed for P-channel applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Extended Battery Life: Improves battery performance in portable applications.
  • Reliable Performance: Provides stable and consistent operation.

Additional Details:

The AP9120GJ-HF-3TB comes in a surface-mount package, such as a PowerPAK or similar, designed for efficient thermal dissipation. It is crucial to consult the datasheet for specific electrical characteristics, including gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Proper gate driving and thermal management are essential for optimal performance and to prevent device failure. The -HF designation indicates that the component is halogen-free. The 3TB is likely a specific packing code or internal identifier and may not affect the device's core functionality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GEN PURP 100V 215MA SOD123 / Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Lowest to $0.0862
Rohm Semiconductor
Need more? Email Us
Vishay
Others Sky, 30V, 200MA
Need more? Email Us
Nexperia USA Inc.
Diode Switching 100V 0.215A 2-Pin DFN T/R
Lowest to $0.0142
Diodes Incorporated
SCHOTTKY DIODE SOT23 T&R 3K / Diode Array 1 Pair Common Anode Schottky 30 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.0328
Vishay
DIODE ARRAY SCHOTTKY 70V SOT23 / Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 80V 200MA SC75 / Diode Array 1 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount SC-75, SOT-416
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 200MA SOT23 / Diode Array 1 Pair Series Connection Schottky 30 V Surface Mount TO-236-3, SC-59, SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess