EN
  • EN
  • DE

AP95N25W

Part No AP95N25W
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146136-AP95N25W
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP95N25W CAD Model

Description

The AP95N25W is an N-channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. This MOSFET is designed for power switching applications, offering a combination of low on-resistance and fast switching speed. It is commonly used in applications such as DC-DC converters, synchronous rectification, and power management circuits, where high efficiency and reliable performance are essential.

Applications:

      
  • DC-DC Converters: Used for efficient voltage conversion in electronic circuits.
  •   
  • Synchronous Rectification: Improves the efficiency of power supplies.
  •   
  • Power Management Circuits: Used in various electronic devices to optimize power consumption.
  •   
  • Motor Control: Control the speed and torque of DC motors.

Features:

      
  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  •   
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases efficiency.
  •   
  • Fast Switching Speed: Enables efficient high-frequency operation.
  •   
  • High Avalanche Ruggedness: Provides robustness against voltage spikes.
  •   
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

      
  • High Efficiency: Reduces power dissipation and heat generation.
  •   
  • Improved System Performance: Fast switching enhances system responsiveness.
  •   
  • Enhanced Reliability: Robust design ensures stable performance under varying conditions.
  •   
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The AP95N25W is typically available in a TO-252 (DPAK) package. Key parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The low RDS(on) characteristic is critical for minimizing conduction losses and improving overall system efficiency. This MOSFET is engineered to provide a balance of performance, reliability, and environmental compliance, making it a versatile choice for a range of power electronics applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess