EN
  • EN
  • DE

AP9974GS-HF

Part No AP9974GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146219-AP9974GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9974GS-HF CAD Model

Description

The AP9974GS-HF is a P-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency power switching applications. It leverages advanced trench technology to minimize on-state resistance and gate charge, which results in improved efficiency and faster switching speeds. The '-HF' suffix indicates that the component is Halogen-Free.

Applications

  • Load Switching: Used in various electronic systems for efficiently switching power to different loads.
  • DC-DC Converters: Ideal for use in DC-DC converters for voltage regulation and efficient power management.
  • Power Management in Portable Devices: Suitable for power management applications in devices such as laptops, tablets, and smartphones.
  • Battery Management Systems: Integrated into battery management systems for efficient charging and discharging control.
  • LED Lighting: Used in LED drivers for controlling power and brightness in LED lighting systems.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for increased overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses for faster switching speeds.
  • Fast Switching Speed: Enables high-frequency operation for compact design.
  • Trench Technology: Provides efficient current handling and switching performance.
  • Halogen-Free: Compliant with environmental standards, making it suitable for eco-friendly applications.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and improved efficiency in power conversion applications.
  • Reduced System Size: The compact package allows for higher power density and smaller system size.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation at higher power levels.
  • Simplified Design: Easy to implement in various power switching circuits, reducing design complexity.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements, minimizing environmental impact.

Additional Details

The AP9974GS-HF is typically available in a surface mount package, such as a TO-252 or similar. Key specifications to consider include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Consulting the datasheet is essential for detailed electrical characteristics and application guidelines. This MOSFET is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Its robust design makes it suitable for a broad range of industrial and commercial applications where efficient power management is critical.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess