The APT20M16LLL is a Power MOS 8™ MOSFET manufactured by Advanced Power Technology (APT), now Microchip Technology. This MOSFET is designed for high-efficiency, high-speed switching applications. The "LLL" designation typically indicates a low gate charge and low on-resistance (RDS(on)), making it suitable for demanding power conversion applications.
Applications:
- Synchronous rectification in power supplies
- DC-DC converters
- Motor drives
- Class D audio amplifiers
- Uninterruptible power supplies (UPS)
Features:
- Power MOS 8™ technology
- Low gate charge (Qg)
- Low on-resistance (RDS(on))
- High avalanche energy capability
- Fast switching speed
- RoHS compliant
Benefits:
- Improved Efficiency: Low RDS(on) minimizes conduction losses, leading to higher energy efficiency.
- Reduced Switching Losses: Low gate charge reduces switching losses at high frequencies.
- Simplified Thermal Management: Lower losses result in less heat generation.
- Increased Power Density: Faster switching speeds allow for smaller and lighter power electronic designs.
- Enhanced Reliability: APT MOSFETs are known for their robustness and reliability.
Technical Specifications:
The APT20M16LLL features a drain-source voltage rating (VDS) of 200V and a continuous drain current (ID) rating. The key specifications include the RDS(on) value at a specific gate-source voltage (VGS), the gate charge (Qg), the input capacitance (Ciss), and the output capacitance (Coss). The datasheet from Microchip Technology (formerly APT) will provide comprehensive details. The specific package style impacts its thermal resistance. As this is listed as END-OF-LIFE, sourcing may be difficult.
In summary, the Advanced Power Technology APT20M16LLL Power MOS 8™ MOSFET is a high-performance device designed for demanding power conversion applications, offering high efficiency, fast switching speeds, and robust reliability.