EN
  • EN
  • DE

APT30D120S

Part No APT30D120S
Manufacturer Advanced Power Technology
Catalog Diodes, Rectifiers - Single
Description ULTRAFAST SOFT RECOVERY RECTIFIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146708-APT30D120S
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30D120S CAD Model

Description

The APT30D120S is a silicon carbide (SiC) Schottky diode manufactured by Advanced Power Technology (APT), now Microchip Technology. This diode is designed for high-voltage, high-frequency power electronics applications. SiC diodes offer superior switching performance and thermal characteristics compared to traditional silicon diodes.

Applications:

  • Power factor correction (PFC)
  • Motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)

Features:

  • Silicon Carbide (SiC) technology
  • High voltage rating (1200V)
  • High surge current capability
  • Fast reverse recovery
  • Temperature independent switching behavior
  • Low forward voltage drop

Benefits:

  • Higher Efficiency: SiC diodes reduce switching losses, leading to increased energy efficiency.
  • Reduced Heat Sink Size: Lower losses translate to reduced heat generation, allowing for smaller heat sinks.
  • Improved System Reliability: SiC diodes offer robust performance in harsh environments.
  • Higher Switching Frequencies: Faster switching enables smaller and lighter power electronic designs.
  • Lower Total Cost of Ownership: Increased efficiency and reliability reduce energy consumption and maintenance costs.

Technical Specifications:

The APT30D120S is rated for 1200V and has a forward current rating of 30A. Key parameters include the forward voltage drop (Vf), reverse leakage current (Ir), and surge current capability. Refer to the APT/Microchip datasheet for detailed specifications. The package type (e.g., TO-247) will also affect its thermal performance.

In summary, the Advanced Power Technology APT30D120S SiC Schottky diode provides a high-performance solution for demanding power electronics applications, offering increased efficiency, improved reliability, and reduced system size.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess