EN
  • EN
  • DE

APT5010JN

Part No APT5010JN
Manufacturer Advanced Power Technology
Catalog END - OF - LIFE
Description N-CHANNEL ENHANCEMENT MODE HIGH VOLTAGE POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146790-APT5010JN
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT5010JN CAD Model

Description

The APT5010JN is a discontinued Power MOS V® MOSFET from Advanced Power Technology (APT). This N-Channel enhancement mode MOSFET is designed for high-voltage, high-speed power switching applications. While no longer in production, it was commonly used in applications requiring robust performance and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor control circuits
  • High voltage DC-DC converters

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • RoHS compliant

Benefits

  • Improved System Efficiency: Lower RDS(on) reduces power dissipation, leading to higher efficiency.
  • Increased System Reliability: Avalanche energy rating enhances device ruggedness and protects against voltage spikes.
  • Simplified Design: Fast switching speed allows for simpler drive circuits.
  • Reduced Heat Sink Size: Lower power dissipation allows for smaller heat sinks, reducing system size and cost.
  • Suitable for high-frequency power conversion.

Technical Specifications (Typical)

(Note: Since the product is EOL, accessing the original datasheet is recommended for precise specs)

  • Drain-Source Voltage (Vds): 500V
  • Continuous Drain Current (Id): Typically around 10A (Check datasheet for specifics)
  • RDS(on) (at Vgs=10V): Low, specific value depends on the exact version.
  • Gate Charge (Qg): Moderate, contributes to switching speed.
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess