EN
  • EN
  • DE

MIC-8312C-46L7

Part No MIC-8312C-46L7
Manufacturer Advantech Corp
Catalog OEM Parts (M - N)
Description MIC-8312C-46L7 Advantech - Cohesity C4600 L7 Spare-Node w/o NIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014128-MIC-8312C-46L7
Categories OEM Parts(M-N)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC-8312C-46L7 CAD Model

Description

The MIC-8312C-46L7 is an industrial motherboard manufactured by Advantech Corp. It is designed for robust performance and reliability in demanding industrial environments. This motherboard supports a range of Intel processors, offering flexibility for various computing needs. With its durable construction and rich I/O connectivity, it is well-suited for applications requiring stable operation and long lifecycles.

Applications:

  • Industrial automation
  • Machine vision systems
  • Transportation systems
  • Surveillance systems
  • Kiosks and digital signage

Features:

  • Supports Intel processors (specific processor generation depends on the board revision)
  • Multiple Ethernet ports for networking
  • Rich I/O connectivity including serial ports, USB, and digital I/O
  • Wide operating temperature range
  • Durable and rugged design

Benefits:

  • Reliable performance in harsh environments
  • Flexible configuration options for different applications
  • Extended product lifecycle for long-term deployments
  • Reduced downtime due to robust design
  • Easy integration with industrial peripherals and equipment

Additional Details:

The MIC-8312C-46L7 typically features multiple expansion slots, such as PCIe and PCI, for adding specialized cards. It often includes support for multiple displays and a wide range of power input options. The specific chipset and processor support will vary depending on the exact model and revision. Advantech provides detailed documentation and drivers for its industrial motherboards to ensure seamless integration and operation. Its compact form factor allows for installation in space-constrained environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Meled
Lowest to $0.1113
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess