EN
  • EN
  • DE

MOS-4140S-Y1101

Part No MOS-4140S-Y1101
Manufacturer Advantech Corp
Catalog Embedded Computer Interface Boards
Description 1-CH FULL HD H.264 MINIPCIE VIDE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Interface Boards
Mfr Advantech Corp
Package Bulk
Product Status Active
Function Video Card/Module
Size / Dimension 2.01" x 1.18" (50.95mm x 30mm)
Form Factor Mini PCIe Module
Expansion Site/Bus PCIe
Video Outputs VGA
Temperature Range - Operating -20°C ~ 70°C
Base Product Number MOS-4140
Standard Package 1 pcs
California Prop 65 Warning Information
Win Source Part Number 1090147-MOS-4140S-Y1101
Ultra Librarian 3D Model Ultra Librarian MOS-4140S-Y1101 CAD Model

Description

The MOS-4140S-Y1101 is an embedded computer interface board designed for video card/module applications from Advantech Corp.

  • Size: 2.01" x 1.18" (50.95mm x 30mm)
  • Module Type: Mini PCIe
  • Video Outputs: VGA
  • Expansion: PCIe
  • Operating Temperature: -20°C to 70°C
  • Product Status: Active
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Advantech Corp
1 CH RS232/422/485 MOCULE W/ EXT
Need more? Email Us
U-blox
Cellular Modules
Lowest to $41.7858
Advantech Corp
PCI-104 96-CH DIGITAL I/O MOD
Need more? Email Us
Advantech Corp
WIFI 802 MODULES
Need more? Email Us
Advantech Corp
1-CH FULL HD H.264 MINIPCIE VIDE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess