EN
  • EN
  • DE
  • IT

RPS-400ATX-ZE

Part No RPS-400ATX-ZE
Manufacturer Advantech Corp
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CNVT 5V 3.3V +/-12V -5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 5
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Voltage - Output 3 12V
Voltage - Output 4 -12V
Voltage - Output 5 -5V
Current - Output 1 35 A
Current - Output 2 25 A
Current - Output 3 28 A
Current - Output 4 1.2 A
Current - Output 5 500 mA
Power (Watts) 400W
Applications ITE (Commercial)
Mounting Type Chassis Mount
Size / Dimension 7.28" L x 5.91" W x 3.39" H (184.9mm x 150.1mm x 86.1mm)
Approval Agency CB, CCC, TUV, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544277-RPS-400ATX-ZE
Ultra Librarian 3D Model Ultra Librarian RPS-400ATX-ZE CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
AC/DC CONVERTER 12V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 50W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 3.3V 12V 29W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 24V 420W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 2.8V 224W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 2500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 450W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess