EN
  • EN
  • DE

F1206HI2000V063TM

Part No F1206HI2000V063TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 2A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963862-F1206HI2000V063TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HI2000V063TM CAD Model

Description

The AEM Inc F1206HI2000V063TM is a high insulation fuse designed for overcurrent protection in high-voltage circuits. This fuse is specifically engineered to provide reliable circuit interruption while maintaining a high level of insulation resistance, crucial in applications where safety and isolation are paramount.

Applications:

  • High-voltage power supplies: Protecting sensitive components from overcurrent events.
  • Medical equipment: Ensuring patient and operator safety by preventing electrical hazards.
  • Industrial control systems: Protecting control circuitry in high-voltage environments.
  • Telecommunications equipment: Safeguarding communication infrastructure from surges and faults.
  • Electric vehicles: Protecting battery management systems and other high-voltage components.

Features:

  • High insulation voltage: Provides a high level of isolation between the circuit and the surrounding environment.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • Fast-acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Non-flammable construction: Enhances safety by preventing combustion in the event of a fault.
  • RoHS compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Enhanced safety: Protects against electrical shock and equipment damage.
  • Reliable overcurrent protection: Ensures consistent and dependable performance.
  • Compact design: Small footprint enables integration into space-constrained designs.
  • Easy to install: Surface mount package simplifies assembly.

Additional Details:

The F1206HI2000V063TM fuse is a critical component for ensuring the safety and reliability of high-voltage systems. Its high insulation voltage and fast-acting characteristics provide robust protection against overcurrent events. The datasheet provides detailed information on voltage ratings, current ratings, and breaking capacity.

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 500MA PANEL
Need more? Email Us
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 15A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 15A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821
Eaton Bussmann
TRON FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1344 $50.4000
910+ $0.1103 $100.3730
1,405+ $0.1069 $150.1945
1,935+ $0.1034 $200.0790
2,500+ $0.1000 $250.0000
3,350+ $0.0896 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,037 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess