EN
  • EN
  • DE

F1206SB4000V032TM

Part No F1206SB4000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Slow Blow Surface Mount Fuse, 4A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 4 A
Max Voltage Rating (DC) 32 V
Min Operating Temperature -55 °C
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 961098-F1206SB4000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206SB4000V032TM CAD Model

Description

The F1206SB4000V032TM is a surge blocking fuse from AEM Inc, designed for robust circuit protection against high-voltage surges and overcurrent conditions. As part of AEM's SB series, this fuse is engineered to withstand significant surge events, ensuring the reliability of protected circuits. The 1206 package is a standard surface mount size, offering a balance between size and performance.

Applications:

  • Telecom Equipment: Protects sensitive telecom equipment from voltage surges and transients.
  • Power Supplies: Safeguards power supplies from overcurrent and surge events, ensuring stable operation.
  • Industrial Controls: Protects industrial control circuits from damage caused by electrical surges and voltage spikes.
  • Medical Devices: Ensures the reliable operation of critical medical equipment by protecting against voltage surges.
  • Automotive Electronics: Provides surge protection for automotive electronic systems, enhancing their durability and reliability.

Features:

  • Surge Blocking Capability: Designed to effectively block high-voltage surges, preventing damage to downstream components.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Standard 1206 Package: Offers a balance between size and performance.
  • High Voltage Rating: 4000V voltage rating, suitable for high-voltage circuit protection.
  • Fast Acting: Provides rapid overcurrent protection, minimizing potential damage.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from high-voltage surges and overcurrents.
  • Improved System Reliability: Reduces the risk of system failures caused by electrical surges and transients.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults and preventing damage.
  • Cost-Effective Protection: Provides reliable surge protection at a competitive price point.

Additional Details:

The F1206SB4000V032TM fuse has a current rating that is not specified in the part number and would require the datasheet to determine its exact value. Its high voltage rating and surge blocking capability make it suitable for applications where robust protection against voltage surges is essential. The fuse is manufactured using high-quality materials to ensure consistent performance and long-term reliability. It adheres to industry standards for safety and performance.

AEM Inc.'s SB series fuses offer superior surge protection compared to standard fuses. Their ability to effectively block high-voltage surges protects sensitive electronic components, ensuring the reliable operation of the entire system. This is particularly important in environments where exposure to electrical surges is frequent or unpredictable.

You May Also Be Interested in

Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 200A DIN
Need more? Email Us
Littelfuse Inc.
FUSE BLOK BLT DWN 1000V 400A CHA
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 250V 60A DIN RAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,555 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess