EN
  • EN
  • DE

4480A-N-DB

Part No 4480A-N-DB
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 162152-4480A-N-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4480A-N-DB CAD Model

Description

4480A-N-DB - High-Performance Electronic Component

The 4480A-N-DB is an electronic component renowned for its high performance and reliability. It is an ideal choice for projects that demand precision and endurance.

Features and Benefits:

  • Enhanced Durability: Built to withstand rigorous conditions and prolonged use.
  • Superior Performance: Consistent and reliable output in varied applications.
  • Easy Integration: Facilitates straightforward incorporation into numerous systems.

Applications:

  • Power Electronics
  • Renewable Energy Systems
  • Automated Manufacturing
  • Data Processing Units

Additional Information: The 4480A-N-DB offers unmatched performance, ensuring your electronic systems operate smoothly and efficiently.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Lowest to $39.1695
Vishay
Need more? Email Us
ON Semiconductor
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess