EN
  • EN
  • DE

ABA-52563

Part No ABA-52563
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description 3.5 GHz Broadband Silicon RFIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1135045-ABA-52563
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABA-52563 CAD Model

Description

The ABA-52563 is a high-performance Gallium Arsenide (GaAs) E-PHEMT MMIC Low Noise Amplifier (LNA) manufactured by Agilent (Hewlett-Packard). It is specifically designed for applications requiring extremely low noise figure and high associated gain at microwave frequencies. The ABA-52563 is ideal for enhancing the sensitivity of receivers in a variety of systems, including wireless communication, radar, and test equipment.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters to improve signal reception.
  • Satellite Communication Systems: Employed in LNBs (Low Noise Block downconverters) to amplify weak satellite signals.
  • Radar Systems: Enhances the sensitivity and range of radar receivers.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and network analyzers to improve measurement accuracy.
  • Military and Aerospace Applications: Used in various communication and surveillance systems.

Features:

  • Extremely Low Noise Figure: Provides minimal noise contribution, significantly improving receiver sensitivity.
  • High Gain: Offers substantial signal amplification for enhanced signal strength.
  • GaAs E-PHEMT Technology: Leverages high-performance GaAs E-PHEMT technology for superior performance at microwave frequencies.
  • Wideband Operation: Supports a wide range of frequencies, making it versatile for various applications.
  • Compact Package: Designed for easy integration into space-constrained environments.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection of extremely weak signals, enhancing system performance.
  • Extended Communication Range: Increases the communication distance in wireless systems.
  • Enhanced Radar Detection: Improves the accuracy and range of radar systems.
  • Reliable Performance: Offers stable and consistent signal amplification.
  • Simplified System Design: Streamlines circuit design and integration due to its compact size and high performance.

Technical Specifications (Typical):

Typical specifications for the ABA-52563 (always consult the manufacturer's datasheet for definitive values):

  • Frequency Range: 0.5 to 6 GHz
  • Gain: 22 dB (typical)
  • Noise Figure: 0.8 dB (typical)
  • Output Power: 12 dBm (typical)
  • Supply Voltage: 3 to 5 V
  • Supply Current: 60 mA (typical)
  • Operating Temperature: -40°C to +85°C

The ABA-52563 is a crucial component in applications demanding exceptional low noise performance and high gain. Always consult the official datasheet for detailed design guidelines and performance data.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess