EN
  • EN
  • DE
  • IT

ATF-10136-STR

Part No ATF-10136-STR
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description 0.5-12 GHz Low Noise Gallium Arsenide FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149112-ATF-10136-STR
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF-10136-STR CAD Model

Description

The ATF-10136-STR is a high dynamic range Gallium Arsenide (GaAs) Field Effect Transistor (FET) manufactured by Agilent Technologies (now Keysight Technologies). This device is primarily designed for low-noise amplifier (LNA) applications in various communication systems, particularly in the 450 MHz to 6 GHz frequency range.

Applications

  • Cellular Base Stations: Used in the receiver front-end of cellular base stations to amplify weak signals while minimizing noise.
  • Wireless Communication Systems: Employed in wireless LAN (WLAN) and other wireless communication systems as an LNA.
  • GPS Receivers: Utilized in GPS receivers to amplify the weak satellite signals, improving sensitivity.
  • Satellite Communication: Used in satellite communication systems for low-noise signal amplification.
  • General Purpose Amplifiers: Can be used as a general-purpose low-noise amplifier in a variety of RF and microwave applications.

Features

  • Low Noise Figure: Offers a very low noise figure, typically around 0.6 dB at 2 GHz, ensuring minimal signal degradation.
  • High Gain: Provides high associated gain, typically around 15 dB at 2 GHz, amplifying weak signals effectively.
  • High Dynamic Range: Exhibits high dynamic range performance, allowing for the amplification of both weak and strong signals without distortion.
  • Surface Mount Package: Available in a small surface mount package for easy integration into circuit boards.
  • High Frequency Operation: Optimized for operation in the 450 MHz to 6 GHz frequency range.

Benefits

  • Improved Receiver Sensitivity: The low noise figure and high gain improve the sensitivity of receiver systems.
  • Enhanced Signal Quality: The high dynamic range ensures that signals are amplified without distortion, preserving signal quality.
  • Simplified System Design: The small surface mount package simplifies the design and assembly of RF circuits.
  • Versatile Application: Suitable for a wide range of applications in wireless communication, satellite communication, and GPS systems.

Additional Details

The ATF-10136-STR is typically supplied in a SOT-343 or similar surface mount package. It requires careful biasing and matching network design to achieve optimal performance. Refer to the Keysight Technologies datasheet for detailed electrical characteristics, S-parameters, and application information. The datasheet provides guidance on biasing, matching network design, and stability considerations.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess