EN
  • EN
  • DE

ATF-58143

Part No ATF-58143
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description Low Noise Enhancement Mode Pseudomorphic HEMT in a Surface Mount Plastic Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149286-ATF-58143
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF-58143 CAD Model

Description

The ATF-58143 is a high-performance Gallium Arsenide (GaAs) Enhancement-mode pHEMT (pseudomorphic High Electron Mobility Transistor) designed for low-noise and high-linearity applications, manufactured by Agilent (Hewlett-Packard), now Keysight Technologies. This transistor is well-suited for receiver front-ends in wireless communication systems.

Applications:

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals while minimizing added noise.
  • Wireless Infrastructure: Employed in cellular base stations, repeaters, and other wireless communication equipment.
  • Satellite Communication Systems: Suitable for LNA applications in satellite receivers.
  • Test and Measurement Equipment: Can be used in low-noise amplifiers within test and measurement instruments.

Features:

  • GaAs pHEMT Technology: Provides excellent low-noise performance and high linearity.
  • Enhancement-Mode Operation: Simplifies biasing and circuit design.
  • Low Noise Figure: Minimizes noise contribution to the signal.
  • High Linearity: Reduces distortion and improves signal quality.
  • Surface Mount Package: Allows for easy and efficient PCB assembly.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Enhanced Signal Quality: High linearity minimizes distortion and improves signal fidelity.
  • Simplified Circuit Design: Enhancement-mode operation simplifies biasing requirements.
  • Increased System Performance: Contributes to overall improvement in system performance and reliability.

Additional Details:

The ATF-58143 datasheet provides detailed electrical characteristics, including noise figure, gain, output power, linearity metrics (such as IP3), and operating frequency range. It also specifies biasing conditions and recommended matching network designs. Proper ESD handling is crucial when working with GaAs devices. Although listed as 'END - OF - LIFE', alternative components with similar specifications may be available from Keysight or other manufacturers specializing in RF and microwave transistors.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8857 $53.1420
125+ $0.8286 $103.5750
190+ $0.8000 $152.0000
270+ $0.7429 $200.5830
350+ $0.7143 $250.0050
440+ $0.6858 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess