EN
  • EN
  • DE

BZX84B39-7-F

Part No BZX84B39-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 350MW SOT23 / Zener Diode 39 V 350 mW ±2% Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±2%
Power - Max 350 mW
Impedance (Max) (Zzt) 130 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 27.3 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number BZX84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84B39-FDITR,BZX84B39-FDICT,BZX84B397F,BZX84B39-FDIDKR
Standard Package 3,000
Win Source Part Number 1324162-BZX84B39-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84B39-7-F CAD Model

Description

Product Overview: BZX84B39-7-F by Diodes Incorporated

The BZX84B39-7-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation with a nominal Zener voltage of 39 volts. This product is a popular choice for professionals in the electronics field due to its precision and stability in operation. It is housed in a small SOT-23 package, which is ideal for high-density circuit boards where space is at a premium.

Key Features

  • Zener Voltage: The BZX84B39-7-F offers a Zener voltage of 39V with a tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Power Dissipation: With a total power dissipation of 350mW, this Zener diode can handle a fair amount of power for its size, making it suitable for a variety of applications.
  • Package Type: The compact SOT-23 package is not only space-efficient but also allows for efficient thermal management, which is crucial for maintaining performance and longevity.
  • Operating Temperature Range: The BZX84B39-7-F can operate over a wide temperature range from -55°C to 150°C, making it versatile for use in various environments.

Applications

The BZX84B39-7-F is used in a variety of applications where precise voltage regulation is necessary. It is commonly found in:

  • Power supply circuits
  • Voltage reference points
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84B39-7-F is no exception. It is manufactured using stringent quality control processes to ensure high reliability and consistent performance. The device also meets various industry standards, which is a testament to its durability and robustness.

Environmental Compliance

The BZX84B39-7-F is environmentally friendly and complies with RoHS directives, making it suitable for use in products sold in regions with strict environmental regulations. This compliance ensures that the product is free from hazardous substances like lead, cadmium, and mercury.

In summary, the BZX84B39-7-F Zener diode from Diodes Incorporated is a reliable and precise voltage regulator that comes in a compact SOT-23 package, making it an excellent choice for various electronic applications where space and performance are critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess