EN
  • EN
  • DE

HCNW1458

Part No HCNW1458
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Description HCNW1458 Agllent
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061911-HCNW1458
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCNW1458 CAD Model

Description

The HCNW1458 is a high-speed, dual-channel optocoupler manufactured by Agilent (now Broadcom). It is designed for high-voltage insulation and high-speed digital communication in industrial and automotive applications. This device provides reliable signal isolation while maintaining excellent performance characteristics.

Applications

  • Industrial Automation: Used for isolating communication buses in programmable logic controllers (PLCs), motor drives, and other industrial control equipment.
  • Automotive Electronics: Provides galvanic isolation in automotive communication networks, such as CAN bus systems, protecting sensitive electronic components from high-voltage transients.
  • Power Supplies: Isolates control circuits from high-voltage power sections in switch-mode power supplies (SMPS) and inverters.
  • Data Communication: Used in high-speed data transmission systems to isolate ground loops and protect against voltage surges.
  • Medical Equipment: Provides isolation in medical devices to ensure patient safety and prevent electrical shock hazards.

Features

  • Dual-Channel: Contains two independent optocoupler channels in a single package, saving board space and reducing component count.
  • High-Speed Operation: Supports data rates up to 15 Mbps, enabling fast and reliable digital communication.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to noise and transient voltages, ensuring stable performance in harsh environments.
  • High Isolation Voltage: Provides a high level of galvanic isolation, protecting sensitive circuitry from high-voltage hazards.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Benefits

  • Enhanced Safety: Provides galvanic isolation, protecting users and equipment from high-voltage hazards.
  • Improved Performance: High-speed operation and CMTI ensure reliable data transmission and stable performance in noisy environments.
  • Reduced Board Space: Dual-channel configuration saves board space and reduces component count, enabling more compact designs.
  • Increased Reliability: Robust design and wide operating temperature range ensure long-term reliability in demanding applications.
  • Compliance: Meets relevant safety standards, ensuring compliance with regulatory requirements.

Additional Details

The HCNW1458 features a compact SO-8 package with creepage and clearance distances suitable for high-voltage applications. It utilizes a high-efficiency LED and a photodiode detector to achieve high-speed operation and low power consumption. The device is available in various lead configurations to accommodate different board layouts. The typical input forward current is around 5-10mA. The propagation delay is typically in the nanosecond range. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess