EN
  • EN
  • DE

HCPL3140

Part No HCPL3140
Manufacturer Agilent(Hewlett-Packard)
Description 0.4 Amp Output Current IGBT Gate Drive Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179107-HCPL3140
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL3140 CAD Model

Description

The HCPL-3140 is an 8-Pin DIP Single-Channel 1 A Output Current IGBT Gate Drive Optocoupler. This device features high common mode transient immunity (CMTI) and is designed for driving power IGBTs and MOSFETs used in motor control and inverter applications. It provides electrical isolation between the input control circuitry and the high-voltage output stage.

Applications

  • Isolated IGBT/MOSFET Gate Drive
  • AC and Brushless DC Motor Drives
  • Industrial Inverters
  • Switching Power Supplies

Features

  • High Output Current: 1.0 A
  • High Common-Mode Transient Immunity (CMTI): >15 kV/μs
  • Wide Operating Temperature Range: -40°C to +100°C
  • Under Voltage Lock-Out Protection (UVLO) with Hysteresis
  • High Speed: 0.5 μs Maximum Propagation Delay
  • Safety Approval: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits

  • Enhanced System Reliability: The high CMTI ensures stable operation in noisy environments, preventing spurious triggering of the IGBT/MOSFET.
  • Overload Protection: Integrated UVLO protects the IGBT/MOSFET from damage during low-voltage conditions.
  • Improved Efficiency: Fast switching speeds minimize switching losses in the power devices.
  • Simplified Design: The compact 8-pin DIP package and integrated features reduce the number of external components required.
  • Safety Compliance: Agency approvals ensure compliance with relevant safety standards.

Additional Details

The HCPL-3140 typically requires a supply voltage in the range of 15V to 30V for the output stage. The input current required to trigger the output is typically around 5 mA. It is crucial to adhere to the recommended operating conditions and safety guidelines outlined in the manufacturer's datasheet for optimal performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7535 $52.7450
145+ $0.7049 $102.2105
225+ $0.6806 $153.1350
320+ $0.6320 $202.2400
415+ $0.6077 $252.1955
515+ $0.5833 $300.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess