EN
  • EN
  • DE

HEDS-9140

Part No HEDS-9140
Manufacturer Agilent(Hewlett-Packard)
Description Three Channel Optical Incremental Encoder Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1179768-HEDS-9140
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian HEDS-9140 CAD Model

Description

The HEDS-9140 is a two channel optical incremental encoder module manufactured by Agilent Technologies (formerly Hewlett-Packard). It's designed for motion control applications requiring precise position and velocity feedback. The encoder translates rotary motion into digital pulses, which can then be processed by a microcontroller or other control system.

Applications:

  • Printers
  • Plotters
  • Optical storage devices
  • Robotics
  • Medical equipment
  • Industrial automation equipment
  • Motor control

Features:

  • Two-channel quadrature outputs
  • High resolution encoding
  • Compact size
  • Easy to mount
  • TTL compatible outputs
  • Single 5V power supply

Benefits:

  • Precise position and velocity feedback
  • Accurate motion control
  • Easy integration into existing systems
  • Reliable performance
  • Cost-effective solution

Additional Details:

The HEDS-9140 encoder module consists of an LED source, a lens system, an encoder disk, and an integrated detector circuit. As the encoder disk rotates, the detector senses the alternating light and dark patterns and generates two quadrature signals (Channel A and Channel B). The phase relationship between these signals indicates the direction of rotation, and the frequency of the signals indicates the speed of rotation. The resolution of the encoder is determined by the number of lines on the encoder disk.

The module typically requires a 5V power supply. The outputs are TTL compatible, meaning they can be directly connected to TTL logic circuits. The HEDS-9140 is designed for easy mounting and alignment. It is a robust and reliable encoder suitable for a wide range of motion control applications. The specific resolution of the HEDS-9140 series encoders varies depending on the exact model (e.g., number of counts per revolution).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6590 $77.3180
4+ $31.7198 $126.8792
6+ $30.7288 $184.3728
8+ $29.7378 $237.9024
11+ $28.7468 $316.2148
14+ $25.7727 $360.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess