EN
  • EN
  • DE

HPFC-5200D/2.3

Part No HPFC-5200D/2.3
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Description HPFC-5200D/2.3 Agilent
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063389-HPFC-5200D/2.3
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPFC-5200D/2.3 CAD Model

Description

The HPFC-5200D/2.3 is a fiber optic transceiver module manufactured by Agilent (Hewlett-Packard). It's designed for high-speed data communication over optical fiber. The "/2.3" likely refers to a specific wavelength or performance characteristic of the module.

Applications

  • Gigabit Ethernet
  • Fiber Channel
  • Storage Area Networks (SANs)
  • High-speed data links
  • Telecommunications equipment
  • Data centers

Features

  • High-speed data transmission
  • 850 nm VCSEL transmitter
  • PIN photodiode receiver
  • Duplex LC connector
  • Compliant with industry standards (e.g., Gigabit Ethernet, Fiber Channel)
  • Low power consumption
  • Small form factor

Benefits

  • High Bandwidth: Enables high-speed data transfer.
  • Long Distance Communication: Allows data transmission over extended distances via optical fiber.
  • Immunity to Electromagnetic Interference (EMI): Fiber optic communication is immune to EMI, ensuring reliable data transmission.
  • Small Size: Compact form factor allows for high-density port configurations.
  • Low Power Consumption: Reduces energy costs and heat dissipation.

Additional Details

The HPFC-5200D/2.3 transceiver typically operates at a wavelength of 850nm using a VCSEL (Vertical-Cavity Surface-Emitting Laser) as the light source for transmission and a PIN photodiode for receiving the optical signal. It utilizes a duplex LC connector for connecting to optical fiber cables. The module's performance characteristics, such as data rate, optical power budget, and link distance, are detailed in the manufacturer's datasheet. The transceiver is designed to comply with relevant industry standards, ensuring interoperability with other compatible devices. Operating temperature range and power supply requirements are also specified in the datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Agilent(Hewlett-Packard)
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Glenair, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess