EN
  • EN
  • DE

HSMP-386L-TR1

Part No HSMP-386L-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181891-HSMP-386L-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMP-386L-TR1 CAD Model

Description

The HSMP-386L-TR1 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard), now Keysight Technologies. It is designed for detector and mixer applications at microwave frequencies.

Applications:

  • RF Detectors: Detecting RF signals in communication systems.
  • Microwave Mixers: Frequency conversion in microwave receivers and transmitters.
  • Sampling Circuits: High-speed sampling of analog signals.
  • Instrumentation: Used in test and measurement equipment.
  • Wireless Communication Systems: Used in receiver front-ends.

Features:

  • Schottky Diode: Provides fast switching speeds and low forward voltage drop.
  • Surface Mount Package: Compact design suitable for automated assembly.
  • Low Capacitance: Minimizes signal distortion at high frequencies.
  • High Sensitivity: Detects weak RF signals.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • High-Frequency Performance: Operates effectively at microwave frequencies.
  • Sensitive RF Detection: Detects weak RF signals with high accuracy.
  • Compact Design: Saves space on the circuit board.
  • Easy Assembly: Suitable for automated assembly processes.
  • Reliable Operation: Designed for stable and consistent performance.

Additional Details:

The HSMP-386L-TR1 features a low forward voltage drop, typically around 0.34V at 1mA. Its total capacitance is typically very low, around 0.7pF. The reverse breakdown voltage is typically 15V. The operating temperature range is typically -65°C to +150°C. The package is a small outline SOT-23. It's commonly used in high-frequency applications where low loss and high sensitivity are critical. The diode's characteristics make it ideal for use in RF detectors, mixers, and switches. It is designed to provide consistent and reliable performance in demanding high-frequency environments.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,958 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess