EN
  • EN
  • DE

HSMS-2815-TR1

Part No HSMS-2815-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount RF Schottky Barrier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181933-HSMS-2815-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMS-2815-TR1 CAD Model

Description

The HSMS-2815-TR1 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard), now Broadcom. It is designed for use in RF and microwave applications, such as detectors, mixers, and switches. Its low forward voltage and fast switching speed make it suitable for high-frequency circuits where efficiency and performance are critical. The HSMS-2815-TR1 is widely used in wireless communication devices, radar systems, and test and measurement equipment.

Applications

  • RF Detectors: Used to detect the presence and strength of RF signals.
  • Mixers: Employed in mixers to convert RF signals to lower frequencies.
  • Switches: Utilized as switches to control the flow of RF signals.
  • Sampling Circuits: Suitable for use in sampling circuits in test and measurement equipment.
  • Wireless Communication Devices: Used in mobile phones, WLAN devices, and other wireless communication systems.

Features

  • Schottky Diode: Provides fast switching speed and low forward voltage drop.
  • Surface Mount Package (SOT-23): Allows for easy integration into automated assembly processes.
  • Low Forward Voltage (VF): Minimizes power loss and improves efficiency.
  • High Frequency Operation: Designed for use in RF and microwave circuits.
  • Small Size: Allows for compact designs in miniaturized electronic devices.

Benefits

  • Efficient RF Detection: Provides accurate detection of RF signals with minimal power loss.
  • High-Frequency Performance: Operates effectively in high-frequency circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Robust construction ensures stable performance.
  • Improved Signal Processing: Fast switching speed enables efficient signal processing.

Additional Details

The HSMS-2815-TR1 typically comes in a SOT-23 package. Key specifications include forward voltage (VF), reverse voltage (VR), and junction capacitance (CJ). The forward voltage is the voltage drop across the diode when it is conducting. The reverse voltage is the maximum voltage that can be applied in the reverse direction without causing breakdown. The junction capacitance is an important parameter at high frequencies, affecting the diode's impedance. This diode is RoHS compliant, meeting environmental standards. It is essential to consider the thermal characteristics of the diode when designing RF circuits. Proper impedance matching is crucial for optimizing performance in RF applications. The HSMS-2815-TR1's characteristics make it a reliable choice for various RF and microwave circuit designs.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess