EN
  • EN
  • DE

MGA-52543-TR1

Part No MGA-52543-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description Low Noise Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221856-MGA-52543-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-52543-TR1 CAD Model

Description

The MGA-52543-TR1 is a high-linearity, low-noise amplifier (LNA) designed by Agilent (Hewlett-Packard). This GaAs E-PHEMT LNA is intended for use in cellular infrastructure, WLAN, and other wireless communication systems where high performance and low noise are critical. It provides excellent gain, low noise figure, and high linearity, making it suitable for demanding receiver applications.

Applications

  • Cellular Base Stations: Used in cellular base stations to amplify weak received signals and improve sensitivity.
  • WLAN Systems: Employed in WLAN access points and client devices to enhance signal reception.
  • GPS Receivers: Found in GPS receivers to amplify weak GPS signals and improve positioning accuracy.
  • Satellite Communication Systems: Utilized in satellite communication systems to amplify weak signals from satellites.
  • Wireless Infrastructure: Integrated into various wireless infrastructure components to improve overall network performance.

Features

  • High Linearity: Offers high linearity to minimize signal distortion and intermodulation products.
  • Low Noise Figure: Provides a low noise figure to improve receiver sensitivity and signal-to-noise ratio.
  • High Gain: Delivers high gain to amplify weak signals.
  • Internally Matched: Internally matched for easy integration into various RF circuits.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • GaAs E-PHEMT Technology: Based on high-performance GaAs E-PHEMT technology for superior performance.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity, allowing detection of weaker signals.
  • Reduced Signal Distortion: High linearity minimizes signal distortion, improving signal quality.
  • Enhanced System Performance: High gain amplifies weak signals, improving overall system performance.
  • Easy Integration: Internally matched design simplifies integration into existing RF circuits.
  • Compact Design: Small package allows for easy integration into space-constrained applications.

Technical Specifications

Specific technical specifications for the MGA-52543-TR1 include:

  • Frequency Range: 0.4 GHz to 6.0 GHz.
  • Gain: 18.5 dB at 2 GHz.
  • Noise Figure: 0.65 dB at 2 GHz.
  • Output IP3: 35 dBm at 2 GHz.
  • Operating Voltage: 3.3V to 5.0V.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3055 $51.6660
25+ $4.0278 $100.6950
39+ $3.8889 $151.6671
56+ $3.6111 $202.2216
72+ $3.4723 $250.0056
91+ $3.3333 $303.3303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess