EN
  • EN
  • DE

MSA-0336-TR1

Part No MSA-0336-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description Cascadable Silicon Bipolar MMIC Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1227038-MSA-0336-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSA-0336-TR1 CAD Model

Description

The MSA-0336-TR1 is a Silicon Bipolar MMIC Amplifier designed for general purpose gain blocks. Manufactured by Agilent (now Keysight Technologies, originally Hewlett-Packard), it is commonly used in various RF and microwave applications requiring moderate gain and low noise figure. The TR1 suffix usually indicates a tape and reel packaging for automated assembly.

Applications

  • RF and microwave receivers
  • Oscillator amplifiers
  • Buffer amplifiers
  • IF amplifiers
  • General purpose gain stages

Features

  • High Gain: Typically 13 dB at 1 GHz
  • Low Noise Figure: Typically 3.2 dB at 1 GHz
  • Frequency Range: DC to 2.5 GHz
  • Unconditionally Stable
  • Surface Mount Package (SOT-143)
  • Single Voltage Supply Operation

Benefits

  • Increased signal strength: Provides significant gain to amplify weak signals.
  • Improved receiver sensitivity: Low noise figure minimizes the addition of noise to the signal.
  • Wide bandwidth: Operates over a wide frequency range, making it suitable for various applications.
  • Stable operation: Unconditionally stable, preventing unwanted oscillations.
  • Easy to use: Single voltage supply operation simplifies circuit design.
  • Suitable for automated assembly: The surface mount package is designed for automated assembly processes.

Additional Details

The MSA-0336-TR1 typically operates from a single positive supply voltage, typically between 4.5V and 5.5V. An external resistor is used to set the operating current. The SOT-143 package is a small surface mount package that is widely used in RF and microwave applications. The amplifier is designed to be unconditionally stable, meaning that it will not oscillate under any load conditions. Proper impedance matching is essential for optimal performance. Agilent (Keysight) provides detailed application notes and design examples to assist designers in implementing the MSA-0336-TR1 in their products. The amplifier can be used in cascade to achieve higher gain levels. Decoupling capacitors should be used near the power supply pin to minimize noise.

When using the MSA-0336-TR1, it's crucial to follow the manufacturer's recommended biasing and impedance matching techniques. A well-designed PCB layout is also essential to minimize unwanted parasitic effects and ensure optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess