EN
  • EN
  • DE

QCPF-0031-TR1

Part No QCPF-0031-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000545-QCPF-0031-TR1
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPF-0031-TR1 CAD Model

Description

The QCPF-0031-TR1 is a surface mount packaged thin film filter manufactured by Agilent (Hewlett-Packard). This filter is designed for RF and microwave applications, offering precise filtering characteristics and high performance in a small form factor. It's primarily used to attenuate unwanted signals and pass desired frequencies, which improves overall signal quality.

Applications:

  • Wireless Communication Systems: Used in cellular base stations and mobile devices for signal filtering.
  • Satellite Communication: Implemented in satellite transceivers to filter out unwanted noise and interference.
  • Radar Systems: Used in radar receivers to improve signal-to-noise ratio.
  • Test and Measurement Equipment: Employed in spectrum analyzers and signal generators for accurate signal analysis.
  • Broadcast Equipment: Used in television and radio transmitters and receivers to filter signals.

Features:

  • Thin Film Technology: Offers high precision and stability.
  • Surface Mount Package: Allows for easy integration into circuit boards.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides significant attenuation of unwanted signals in the stopband.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer signals.
  • Enhanced System Performance: Enables better performance in wireless and RF systems.
  • Simplified Circuit Design: Easy to integrate into various circuits.
  • Reduced System Size: Compact size allows for smaller and more portable devices.
  • Increased Reliability: Thin film technology ensures stable and reliable operation.

Additional Details:

The QCPF-0031-TR1 filter's performance characteristics depend on its specific frequency range, bandwidth, and insertion loss. It requires proper impedance matching to ensure optimal signal transfer. Surface mount assembly techniques should be followed for proper soldering and to prevent damage. This filter provides a compact and high-performance solution for RF and microwave filtering needs. Always consult the datasheet for detailed specifications, recommended operating conditions, and S-parameter data for proper circuit design.

You May Also Be Interested in

Ricoh
Need more? Email Us
Pericom
Lowest to $3.9178
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
NEC
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Hitachi, Ltd
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess