EN
  • EN
  • DE

AI-WB2-07S

Part No AI-WB2-07S
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description WIFI + BLE5.0 MODULE, BL602 CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Strip
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces GPIO, I²C, PWM, SDIO, SPI, UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part BL602
Memory Size 4MB Flash
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 65mA
Current - Transmitting 230mA ~ 260mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1370893-AI-WB2-07S
Ultra Librarian 3D Model Ultra Librarian AI-WB2-07S CAD Model

Description

The 1370893-AI-WB2-07S is an RF Transceiver Module designed for wireless communication applications.

  • Frequency: 2.4GHz
  • Protocols: Bluetooth and WiFi
  • Voltage Supply Range: 2.7V to 3.6V
  • Flash Memory: 4MB
  • Power Output: 19dBm
  • Sensitivity: -98dBm
  • Module Package: 16-SMD
  • Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART
  • Manufacturer: Ai-Thinker

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0305 $60.9150
70+ $1.6667 $116.6690
110+ $1.6147 $177.6170
150+ $1.5627 $234.4050
195+ $1.5107 $294.5865
260+ $1.3537 $351.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess