EN
  • EN
  • DE

AI-WB2-13

Part No AI-WB2-13
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description WIFI + BLE5.0 MODULE, BL602 CHIP / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Strip
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -98dBm
Serial Interfaces GPIO, I²C, PWM, SDIO, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part BL602
Memory Size 4MB Flash
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 65mA
Current - Transmitting 230mA ~ 260mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1370923-AI-WB2-13
Ultra Librarian 3D Model Ultra Librarian AI-WB2-13 CAD Model

Description

The RF Transceiver Module is a high-performance electronic component designed for wireless communication. Manufactured by Ai-Thinker, this module falls under the RF and Wireless - RF Transceiver Modules and Modems category.

  • Operating Temperature: -40°C to 85°C
  • Frequency: 2.4GHz
  • Package: 18-SMD module
  • Mounting Type: Surface Mount
  • Voltage Supply: 2.7V to 3.6V
  • Memory Size: 4MB Flash
  • Protocols: Bluetooth and WiFi
  • Data Rate: 72.2Mbps
  • Power Output: 19dBm
  • Sensitivity: -98dBm

You May Also Be Interested in

Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Quectel
Linear IC
Lowest to $22.9926
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7098 $51.2940
75+ $1.4030 $105.2250
115+ $1.3591 $156.2965
155+ $1.3153 $203.8715
200+ $1.2714 $254.2800
265+ $1.1399 $302.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess