EN
  • EN
  • DE

9LPRS355BGLFT

Part No 9LPRS355BGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description 64-pin CK505 w/Fully integrated Voltage Regulator + Integrated Series Resistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
PLL No
Main Purpose Intel CPU, PCI Express (PCIe)
Input Crystal
Output Clock
Number of Circuits 1
Operating Supply Voltage 2.5 V ~ 3.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 1134320-9LPRS355BGLFT
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Family Name 9LPRS355
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 9LPRS355BGLFT CAD Model

Description

The 9LPRS355BGLFT is a highly integrated clock generator from IDT (Integrated Device Technology), specifically engineered for demanding application-specific timing solutions. As part of IDT's broad range of clock and timing products, it delivers performance and reliability in various high-performance systems.

Applications

  • Server and workstation platforms
  • High-speed networking and telecommunications equipment
  • Data storage systems (e.g., SSD controllers, RAID arrays)
  • Embedded systems requiring precise timing
  • High-performance computing (HPC) applications

Features

  • Multiple differential clock outputs: Provides several independent clock signals for different system components.
  • Ultra-low phase jitter: Minimizes timing errors and ensures high signal integrity.
  • Programmable clock frequencies: Allows flexible configuration to support various system requirements.
  • Integrated loop filter: Simplifies design and reduces external component count.
  • SSC (Spread Spectrum Clocking) support: Reduces EMI (Electromagnetic Interference) emissions.
  • Output enable/disable control: Enables power saving and system management.
  • Advanced power management features
  • Supports industry-standard clock formats (e.g., LVPECL, LVDS, HCSL)

Benefits

  • Increased system performance: Low jitter and phase noise contribute to stable and accurate timing, resulting in higher data throughput.
  • Reduced BOM (Bill of Materials) cost: Integrated features minimize the need for external components.
  • Simplified design: Programmability and flexible output options streamline the development process.
  • Improved EMI performance: SSC support reduces electromagnetic interference, simplifying compliance testing.
  • Enhanced system reliability: Robust design and advanced power management ensure stable operation.
  • Optimized power consumption: Power management features contribute to energy efficiency.

Additional Details

The 9LPRS355BGLFT operates within a defined voltage and temperature range, as specified in its datasheet. Key specifications include output frequencies, jitter performance, and power consumption. It's typically surface-mounted and conforms to industry-standard packaging. The datasheet provides detailed timing diagrams, pinout information, and application notes to facilitate design implementation. The device precisely manages the timing signals critical for high-speed data processing and transfer.

Its ability to generate multiple clock frequencies with extremely low jitter makes it suitable for applications demanding precise synchronization and data integrity. The device allows designers to optimize the clock tree architecture for specific system needs, minimizing skew and maximizing signal quality. Complies with relevant industry standards for timing and clock generation.

You May Also Be Interested in

Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess