EN
  • EN
  • DE

AIC2516GR8TR

Part No AIC2516GR8TR
Manufacturer Aic
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 36 V
Maximum Operating Temperature 85 °C
Max Output Current 1.2 A
Min Input Voltage 7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
RoHS Compliant
Win Source Part Number 1009143-AIC2516GR8TR
Categories PMIC - LED Drivers
Manufacturer Aic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC2516GR8TR CAD Model

Description

The AIC2516GR8TR is a PMIC-LED driver electronic component manufactured by Aic.

  • Product Name: AIC2516GR8TR
  • Manufacturer: Aic
  • Category: PMIC-LED Driver
  • Channels: Single
  • Maximum Input Voltage: 36 V
  • Maximum Output Current: 1.2 A
  • Mounting: Surface Mount
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Supply and Demand Status: Shortage
  • Popularity: Low

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess