EN
  • EN
  • DE

UCC2973PW

Part No UCC2973PW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLUOR LAMP DRVR CTRLR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 80kHz to 160kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 035825-UCC2973PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2973PW CAD Model

Description

The UCC2973PW, manufactured by Texas Instruments, is a state-of-the-art LED driver controller that offers exceptional performance for lighting applications. This advanced IC is designed to provide precise current regulation for LED strings, ensuring consistent brightness and enhancing the longevity of the lighting system. Its compact design, encapsulated in a TSSOP-8 package, makes it suitable for a wide range of applications, including commercial, residential, and industrial lighting.

Key Features

  • Highly Efficient: The UCC2973PW is designed for high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the LED's performance over time.
  • Adjustable Output Current: Users can set the output current to match the requirements of their specific LED configuration, providing flexibility and precision in lighting design.
  • Wide Input Voltage Range: This LED driver controller can operate across a broad range of input voltages, accommodating various power supplies and ensuring consistent operation under fluctuating power conditions.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the controller and LEDs from damage due to excessive heat.
  • Simple External Components: The UCC2973PW requires minimal external components for operation, simplifying circuit design and reducing the overall bill of materials.

Applications

  • General LED lighting
  • Architectural lighting
  • Commercial and retail lighting
  • Street and area lighting
  • Portable and emergency lighting

With its robust feature set and Texas Instruments' reputation for quality, the UCC2973PW is an excellent choice for designers seeking a reliable and versatile LED driver controller. Its ease of integration into existing systems, along with its energy-saving capabilities, make it an environmentally friendly and cost-effective solution for a multitude of lighting scenarios.

You May Also Be Interested in

Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3275 $61.6375
10+ $10.1149 $101.1490
16+ $9.7988 $156.7808
22+ $9.4827 $208.6194
28+ $9.1666 $256.6648
37+ $8.2184 $304.0808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,841 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess