MAX17535ETG+ High-Efficiency, High-Voltage, Step-Down DC-DC Converter
The MAX17535ETG+ from Maxim Integrated is a compact, high-efficiency, synchronous step-down DC-DC converter designed to deliver robust performance for a wide range of applications. With an input voltage range of 4.5V to 60V, it is particularly well-suited for industrial, automotive, and telecommunications power systems that require a high voltage input.
Key Features
- Wide Input Voltage Range: Operates from 4.5V to 60V, making it versatile for various applications.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.9V up to 90% of the input voltage, allowing for a broad range of output voltage settings.
- High Efficiency: Up to 90% efficiency reduces power loss and heat generation, enhancing system reliability.
- Integrated MOSFETs: Internal high-side and low-side MOSFETs streamline the design and minimize external component count.
- Compact Package: Offered in a thermally efficient, 24-pin TQFN package with exposed pad for improved heat dissipation.
- Protection Features: Includes over-temperature and over-current protection to safeguard the device and downstream components from damage.
Applications
The MAX17535ETG+ is ideal for a variety of applications that require a high input voltage and a regulated output voltage. These include:
- Industrial Power Supplies
- Automotive Electronics
- Telecommunications Equipment
- Point of Load (POL) Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 60V
Output Voltage Range
0.9V to 54V
Max Output Current
500mA
Efficiency
Up to 90%
Operating Temperature
-40°C to +125°C
Package Type
24-pin TQFN-EP
With its high efficiency, wide input voltage range, and comprehensive protection features, the MAX17535ETG+ is a reliable choice for designers looking to create compact, high-performance power supply systems.