EN
  • EN
  • DE

NK-2K2-037-125-JC00

Part No NK-2K2-037-125-JC00
Manufacturer Airborn Inc
Catalog OEM Parts (M - N)
Description Connector, Nano
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972732-NK-2K2-037-125-JC00
Categories OEM Parts(M-N)
Manufacturer Airborn Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NK-2K2-037-125-JC00 CAD Model

Description

The NK-2K2-037-125-JC00 is a rectangular connector manufactured by Airborn Inc. These connectors are known for their high reliability and are often used in demanding applications. The part number indicates specific configurations like number of contacts, plating, and other options.

Applications:

  • Aerospace: Used in aircraft avionics and control systems due to their rugged design and reliable connections.
  • Military: Employed in military communication equipment and defense systems where durability and secure connections are critical.
  • Industrial Automation: Found in industrial machinery and control panels where robust connections are needed to withstand harsh environments.
  • Medical Equipment: Used in medical devices requiring high reliability and secure connections.
  • Telecommunications: Employed in telecommunication infrastructure for signal transmission and distribution.

Features:

  • High Density Contacts: Provides a large number of contacts in a compact space.
  • Rugged Construction: Designed to withstand harsh environments, including vibration, shock, and temperature extremes.
  • Polarization: Ensures proper mating and prevents accidental misconnections.
  • Various Mounting Options: Available in different mounting styles (e.g., panel mount, cable mount) for versatile integration.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Reliable Connections: Ensures secure and consistent electrical connections, reducing downtime and maintenance.
  • Space Saving: High-density design maximizes space utilization in compact electronic devices.
  • Durability: Rugged construction ensures long-term performance in demanding applications.
  • Ease of Installation: Various mounting options simplify the installation process.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The NK-2K2 series from Airborn Inc. is known for its high performance and reliability. These connectors often feature gold-plated contacts for improved conductivity and corrosion resistance. The materials used in the connector body are selected for their durability and resistance to environmental factors. The specific details regarding the number of contacts, plating material, and mounting style can vary depending on the exact part number configuration. Detailed specifications can be found in the Airborn Inc. datasheet for the NK-2K2 series.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Meled
Lowest to $0.1113
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess